Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205155104E3

Description
100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 16mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 16mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205155104E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205155104E3-ND
Aluminum Electrolytic Capacitors MAL205155104E3-ND
100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 16mOhm @ 100Hz 12000 Hrs @ 85°C

100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 16mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205155104E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205155104E3
Capacitors - Aluminum Electrolytic Capacitors MAL205155104E3
CAP ALUM 100000UF 20% 16V RADIAL

CAP ALUM 100000UF 20% 16V RADIAL

Supplier's Site
100000 16V 40X100Mm 85 12000H Vishay - 97C1588 - Newark, An Avnet Company
Chicago, IL, United States
100000 16V 40X100Mm 85 12000H Vishay
97C1588
100000 16V 40X100Mm 85 12000H Vishay 97C1588
100000 16V 40x100mm 85 12000h

100000 16V 40x100mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205155104E3-ND MAL205155104E3 97C1588
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100000 16V 40X100Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details