Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205155103E3

Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 39mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 39mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205155103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205155103E3-ND
Aluminum Electrolytic Capacitors MAL205155103E3-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 39mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 39mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
10000 16V 25X40Mm 85 12000H Vishay - 97C1587 - Newark, An Avnet Company
Chicago, IL, United States
10000 16V 25X40Mm 85 12000H Vishay
97C1587
10000 16V 25X40Mm 85 12000H Vishay 97C1587
10000 16V 25x40mm 85 12000h

10000 16V 25x40mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205155103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205155103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205155103E3
CAP ALUM 10000UF 20% 16V RADIAL

CAP ALUM 10000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205155103E3-ND 97C1587 MAL205155103E3
Product Name Aluminum Electrolytic Capacitors 10000 16V 25X40Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details