680µF 100V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 170mOhm @ 100Hz 15000 Hrs @ 85°C
680 100V 25x40mm 85 15000h
CAP ALUM 680UF 100V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL205059681E3-ND | 97C1572 | MAL205059681E3 |
| Product Name | Aluminum Electrolytic Capacitors | 680 100V 25X40Mm 85 15000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |