Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205059222E3

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 69mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 69mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205059222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205059222E3-ND
Aluminum Electrolytic Capacitors MAL205059222E3-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 69mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 69mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205059222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205059222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205059222E3
CAP ALUM 2200UF 100V RADIAL

CAP ALUM 2200UF 100V RADIAL

Supplier's Site
2200 100V 35X50Mm 85 15000H Vishay - 97C1568 - Newark, An Avnet Company
Chicago, IL, United States
2200 100V 35X50Mm 85 15000H Vishay
97C1568
2200 100V 35X50Mm 85 15000H Vishay 97C1568
2200 100V 35x50mm 85 15000h

2200 100V 35x50mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205059222E3-ND MAL205059222E3 97C1568
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200 100V 35X50Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details