Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205059102E3

Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 123mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 123mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205059102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205059102E3-ND
Aluminum Electrolytic Capacitors MAL205059102E3-ND
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 123mOhm @ 100Hz 15000 Hrs @ 85°C

1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 123mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
1000 100V 30X40Mm 85 15000H Vishay - 97C1566 - Newark, An Avnet Company
Chicago, IL, United States
1000 100V 30X40Mm 85 15000H Vishay
97C1566
1000 100V 30X40Mm 85 15000H Vishay 97C1566
1000 100V 30x40mm 85 15000h

1000 100V 30x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205059102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205059102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205059102E3
CAP ALUM 1000UF 100V RADIAL

CAP ALUM 1000UF 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205059102E3-ND 97C1566 MAL205059102E3
Product Name Aluminum Electrolytic Capacitors 1000 100V 30X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details