Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205058332E3

Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205058332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205058332E3-ND
Aluminum Electrolytic Capacitors MAL205058332E3-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205058332E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205058332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205058332E3
CAP ALUM 3300UF 63V RADIAL

CAP ALUM 3300UF 63V RADIAL

Supplier's Site
3300 63V 35X40Mm 85 15000H Vishay - 97C1563 - Newark, An Avnet Company
Chicago, IL, United States
3300 63V 35X40Mm 85 15000H Vishay
97C1563
3300 63V 35X40Mm 85 15000H Vishay 97C1563
3300 63V 35x40mm 85 15000h

3300 63V 35x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205058332E3-ND MAL205058332E3 97C1563
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3300 63V 35X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details