Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205057472E3

Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205057472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205057472E3-ND
Aluminum Electrolytic Capacitors MAL205057472E3-ND
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205057472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205057472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205057472E3
CAP ALUM 4700UF 40V RADIAL

CAP ALUM 4700UF 40V RADIAL

Supplier's Site
4700 40V 35X40Mm 85 15000H Vishay - 97C1557 - Newark, An Avnet Company
Chicago, IL, United States
4700 40V 35X40Mm 85 15000H Vishay
97C1557
4700 40V 35X40Mm 85 15000H Vishay 97C1557
4700 40V 35x40mm 85 15000h

4700 40V 35x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205057472E3-ND MAL205057472E3 97C1557
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 4700 40V 35X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details