Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205057222E3

Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 76mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 76mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205057222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205057222E3-ND
Aluminum Electrolytic Capacitors MAL205057222E3-ND
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 76mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 76mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
2200 40V 25X40Mm 85 15000H Vishay - 97C1554 - Newark, An Avnet Company
Chicago, IL, United States
2200 40V 25X40Mm 85 15000H Vishay
97C1554
2200 40V 25X40Mm 85 15000H Vishay 97C1554
2200 40V 25x40mm 85 15000h

2200 40V 25x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205057222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205057222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205057222E3
CAP ALUM 2200UF 40V RADIAL

CAP ALUM 2200UF 40V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205057222E3-ND 97C1554 MAL205057222E3
Product Name Aluminum Electrolytic Capacitors 2200 40V 25X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details