Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205056472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 42mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 42mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205056472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205056472E3-ND
Aluminum Electrolytic Capacitors MAL205056472E3-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 42mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 42mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205056472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205056472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205056472E3
CAP ALUM 4700UF 25V RADIAL

CAP ALUM 4700UF 25V RADIAL

Supplier's Site
Alum Lytic Cap Vishay - 72C9823 - Newark, An Avnet Company
Chicago, IL, United States
Alum Lytic Cap Vishay
72C9823
Alum Lytic Cap Vishay 72C9823
ALUM LYTIC CAP

ALUM LYTIC CAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205056472E3-ND MAL205056472E3 72C9823
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Alum Lytic Cap Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details