Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205056223E3

Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205056223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205056223E3-ND
Aluminum Electrolytic Capacitors MAL205056223E3-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
22000 25V 40X70Mm 85 15000H Vishay - 97C1547 - Newark, An Avnet Company
Chicago, IL, United States
22000 25V 40X70Mm 85 15000H Vishay
97C1547
22000 25V 40X70Mm 85 15000H Vishay 97C1547
22000 25V 40x70mm 85 15000h

22000 25V 40x70mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205056223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205056223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205056223E3
CAP ALUM 22000UF 25V RADIAL

CAP ALUM 22000UF 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205056223E3-ND 97C1547 MAL205056223E3
Product Name Aluminum Electrolytic Capacitors 22000 25V 40X70Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details