Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205055473E3

Description
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 15mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 15mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205055473E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205055473E3-ND
Aluminum Electrolytic Capacitors MAL205055473E3-ND
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 15mOhm @ 100Hz 15000 Hrs @ 85°C

47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 15mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205055473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205055473E3
Capacitors - Aluminum Electrolytic Capacitors MAL205055473E3
CAP ALUM 47000UF 16V RADIAL

CAP ALUM 47000UF 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205055473E3-ND MAL205055473E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713196 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details