Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205055223E3

Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205055223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205055223E3-ND
Aluminum Electrolytic Capacitors MAL205055223E3-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
22000 16V 40X50Mm 85 15000H Vishay - 97C1538 - Newark, An Avnet Company
Chicago, IL, United States
22000 16V 40X50Mm 85 15000H Vishay
97C1538
22000 16V 40X50Mm 85 15000H Vishay 97C1538
22000 16V 40x50mm 85 15000h

22000 16V 40x50mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205055223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205055223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205055223E3
CAP ALUM 22000UF 16V RADIAL

CAP ALUM 22000UF 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205055223E3-ND 97C1538 MAL205055223E3
Product Name Aluminum Electrolytic Capacitors 22000 16V 40X50Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers