Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205054473E3

Description
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205054473E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205054473E3-ND
Aluminum Electrolytic Capacitors MAL205054473E3-ND
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C

47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
47000 10V 40X70Mm 85 15000H Vishay - 97C1533 - Newark, An Avnet Company
Chicago, IL, United States
47000 10V 40X70Mm 85 15000H Vishay
97C1533
47000 10V 40X70Mm 85 15000H Vishay 97C1533
47000 10V 40x70mm 85 15000h

47000 10V 40x70mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205054473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205054473E3
Capacitors - Aluminum Electrolytic Capacitors MAL205054473E3
CAP ALUM 47000UF 10V RADIAL

CAP ALUM 47000UF 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205054473E3-ND 97C1533 MAL205054473E3
Product Name Aluminum Electrolytic Capacitors 47000 10V 40X70Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details