Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205045153E3

Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205045153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205045153E3-ND
Aluminum Electrolytic Capacitors MAL205045153E3-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
15000 16V 40X40Mm 85 15000H Vishay - 97C1523 - Newark, An Avnet Company
Chicago, IL, United States
15000 16V 40X40Mm 85 15000H Vishay
97C1523
15000 16V 40X40Mm 85 15000H Vishay 97C1523
15000 16V 40x40mm 85 15000h

15000 16V 40x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205045153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205045153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205045153E3
CAP ALUM 15000UF 16V RADIAL

CAP ALUM 15000UF 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205045153E3-ND 97C1523 MAL205045153E3
Product Name Aluminum Electrolytic Capacitors 15000 16V 40X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details