Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205044223E3

Description
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205044223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205044223E3-ND
Aluminum Electrolytic Capacitors MAL205044223E3-ND
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C

22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205044223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205044223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205044223E3
CAP ALUM 22000UF 10V RADIAL

CAP ALUM 22000UF 10V RADIAL

Supplier's Site
22000 10V 40X40Mm 85 15000H Vishay - 97C1522 - Newark, An Avnet Company
Chicago, IL, United States
22000 10V 40X40Mm 85 15000H Vishay
97C1522
22000 10V 40X40Mm 85 15000H Vishay 97C1522
22000 10V 40x40mm 85 15000h

22000 10V 40x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205044223E3-ND MAL205044223E3 97C1522
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 22000 10V 40X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details