Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205018472E3

Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205018472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205018472E3-ND
Aluminum Electrolytic Capacitors 56-MAL205018472E3-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205018472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205018472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205018472E3
CAP ALUM 4700UF 63V SOLDER LUG

CAP ALUM 4700UF 63V SOLDER LUG

Supplier's Site
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 4700 F, +30%, -10%, 63 V, 35 Mm, 0.036 Ohm Rohs Compliant Vishay - 25M1843 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 4700 F, +30%, -10%, 63 V, 35 Mm, 0.036 Ohm Rohs Compliant Vishay
25M1843
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 4700 F, +30%, -10%, 63 V, 35 Mm, 0.036 Ohm Rohs Compliant Vishay 25M1843
Electrolytic Capacitor, Long Life, 050 PED-PW Series, 4700 F, +30%, -10%, 63 V, 35 mm, 0.036 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 050 PED-PW Series, 4700 F, +30%, -10%, 63 V, 35 mm, 0.036 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205018472E3-ND MAL205018472E3 25M1843
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 4700 F, +30%, -10%, 63 V, 35 Mm, 0.036 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details