Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205017682E3

Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205017682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205017682E3-ND
Aluminum Electrolytic Capacitors MAL205017682E3-ND
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C

6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, 6800Μf, 40V, Alu Elec, Solder; Capacitance Vishay - 25M1837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Μf, 40V, Alu Elec, Solder; Capacitance Vishay
25M1837
Cap, 6800Μf, 40V, Alu Elec, Solder; Capacitance Vishay 25M1837
CAP, 6800µF, 40V, ALU ELEC, SOLDER; Capacitance:6800µF; Voltage Rating:40V; Product Range:050 PED-PW Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Solder Lug; Diameter:35mm; RoHS Compliant: Yes

CAP, 6800µF, 40V, ALU ELEC, SOLDER; Capacitance:6800µF; Voltage Rating:40V; Product Range:050 PED-PW Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Solder Lug; Diameter:35mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205017682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205017682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205017682E3
CAP ALUM 6800UF 40V SOLDER LUG

CAP ALUM 6800UF 40V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205017682E3-ND 25M1837 MAL205017682E3
Product Name Aluminum Electrolytic Capacitors Cap, 6800Μf, 40V, Alu Elec, Solder; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Solder Lug Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details