Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205017472E3

Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205017472E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205017472E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205017472E3TB-ND
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205017472E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205017472E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205017472E3CT-ND
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 4700 F, +30%, -10%, 40 V, 35 Mm, 0.048 Ohm Rohs Compliant Vishay - 25M1836 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 4700 F, +30%, -10%, 40 V, 35 Mm, 0.048 Ohm Rohs Compliant Vishay
25M1836
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 4700 F, +30%, -10%, 40 V, 35 Mm, 0.048 Ohm Rohs Compliant Vishay 25M1836
Electrolytic Capacitor, Long Life, 050 PED-PW Series, 4700 F, +30%, -10%, 40 V, 35 mm, 0.048 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 050 PED-PW Series, 4700 F, +30%, -10%, 40 V, 35 mm, 0.048 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205017472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205017472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205017472E3
CAP ALUM 4700UF 40V SOLDER LUG

CAP ALUM 4700UF 40V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205017472E3TB-ND 25M1836 MAL205017472E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 4700 F, +30%, -10%, 40 V, 35 Mm, 0.048 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details