Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205017103E3

Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 35mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 35mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205017103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205017103E3-ND
Aluminum Electrolytic Capacitors 56-MAL205017103E3-ND
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 35mOhm @ 100Hz 15000 Hrs @ 85°C

10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 35mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205017103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205017103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205017103E3
CAP ALUM 10000UF 40V SOLDER LUG

CAP ALUM 10000UF 40V SOLDER LUG

Supplier's Site
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 10000 F, +30%, -10%, 40 V, 40 Mm, 0.035 Ohm Rohs Compliant Vishay - 25M1831 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 10000 F, +30%, -10%, 40 V, 40 Mm, 0.035 Ohm Rohs Compliant Vishay
25M1831
Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 10000 F, +30%, -10%, 40 V, 40 Mm, 0.035 Ohm Rohs Compliant Vishay 25M1831
Electrolytic Capacitor, Long Life, 050 PED-PW Series, 10000 F, +30%, -10%, 40 V, 40 mm, 0.035 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 050 PED-PW Series, 10000 F, +30%, -10%, 40 V, 40 mm, 0.035 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205017103E3-ND MAL205017103E3 25M1831
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 050 Ped-Pw Series, 10000 F, +30%, -10%, 40 V, 40 Mm, 0.035 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers