Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205016153E3

Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205016153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205016153E3-ND
Aluminum Electrolytic Capacitors MAL205016153E3-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205016153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205016153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205016153E3
CAP ALUM 15000UF 25V SOLDER LUG

CAP ALUM 15000UF 25V SOLDER LUG

Supplier's Site
15000 25V 40X50Mm 85 15000H Vishay - 97C1492 - Newark, An Avnet Company
Chicago, IL, United States
15000 25V 40X50Mm 85 15000H Vishay
97C1492
15000 25V 40X50Mm 85 15000H Vishay 97C1492
15000 25V 40x50mm 85 15000h

15000 25V 40x50mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205016153E3-ND MAL205016153E3 97C1492
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 15000 25V 40X50Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details