Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205015473E3

Description
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205015473E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205015473E3-ND
Aluminum Electrolytic Capacitors MAL205015473E3-ND
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C

47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
47000 16V 40X100Mm 85 15000H Vishay - 97C1489 - Newark, An Avnet Company
Chicago, IL, United States
47000 16V 40X100Mm 85 15000H Vishay
97C1489
47000 16V 40X100Mm 85 15000H Vishay 97C1489
47000 16V 40x100mm 85 15000h

47000 16V 40x100mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205015473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205015473E3
Capacitors - Aluminum Electrolytic Capacitors MAL205015473E3
CAP ALUM 47000UF 16V SOLDER LUG

CAP ALUM 47000UF 16V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205015473E3-ND 97C1489 MAL205015473E3
Product Name Aluminum Electrolytic Capacitors 47000 16V 40X100Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details