Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205015472E3

Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 52mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 52mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205015472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205015472E3-ND
Aluminum Electrolytic Capacitors MAL205015472E3-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 52mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 52mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205015472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205015472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205015472E3
CAP ALUM 4700UF 16V SOLDER LUG

CAP ALUM 4700UF 16V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205015472E3-ND MAL205015472E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details