Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205015332E3

Description
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 75mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 75mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205015332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205015332E3-ND
Aluminum Electrolytic Capacitors MAL205015332E3-ND
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 75mOhm @ 100Hz 15000 Hrs @ 85°C

3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 75mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
3300 16V 25X30Mm 85 15000H Vishay - 97C1486 - Newark, An Avnet Company
Chicago, IL, United States
3300 16V 25X30Mm 85 15000H Vishay
97C1486
3300 16V 25X30Mm 85 15000H Vishay 97C1486
3300 16V 25x30mm 85 15000h

3300 16V 25x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205015332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205015332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205015332E3
CAP ALUM 3300UF 16V SOLDER LUG

CAP ALUM 3300UF 16V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205015332E3-ND 97C1486 MAL205015332E3
Product Name Aluminum Electrolytic Capacitors 3300 16V 25X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details