Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205014682E3

Description
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 51mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 51mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205014682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205014682E3-ND
Aluminum Electrolytic Capacitors MAL205014682E3-ND
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 51mOhm @ 100Hz 15000 Hrs @ 85°C

6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 51mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
6800 10V 25X40Mm 85 15000H Vishay - 97C1481 - Newark, An Avnet Company
Chicago, IL, United States
6800 10V 25X40Mm 85 15000H Vishay
97C1481
6800 10V 25X40Mm 85 15000H Vishay 97C1481
6800 10V 25x40mm 85 15000h

6800 10V 25x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205014682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205014682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205014682E3
CAP ALUM 6800UF 10V SOLDER LUG

CAP ALUM 6800UF 10V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205014682E3-ND 97C1481 MAL205014682E3
Product Name Aluminum Electrolytic Capacitors 6800 10V 25X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730286 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers