Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205014472E3

Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 74mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 74mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205014472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205014472E3-ND
Aluminum Electrolytic Capacitors MAL205014472E3-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 74mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 74mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205014472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205014472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205014472E3
CAP ALUM 4700UF 10V SOLDER LUG

CAP ALUM 4700UF 10V SOLDER LUG

Supplier's Site
4700 10V 25X30Mm 85 15000H Vishay - 97C1479 - Newark, An Avnet Company
Chicago, IL, United States
4700 10V 25X30Mm 85 15000H Vishay
97C1479
4700 10V 25X30Mm 85 15000H Vishay 97C1479
4700 10V 25x30mm 85 15000h

4700 10V 25x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205014472E3-ND MAL205014472E3 97C1479
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 4700 10V 25X30Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1711141 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details