Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205014333E3

Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205014333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205014333E3-ND
Aluminum Electrolytic Capacitors MAL205014333E3-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205014333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205014333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205014333E3
CAP ALUM 33000UF 10V SOLDER LUG

CAP ALUM 33000UF 10V SOLDER LUG

Supplier's Site
33000 10V 40X50Mm 85 15000H Vishay - 97C1478 - Newark, An Avnet Company
Chicago, IL, United States
33000 10V 40X50Mm 85 15000H Vishay
97C1478
33000 10V 40X50Mm 85 15000H Vishay 97C1478
33000 10V 40x50mm 85 15000h

33000 10V 40x50mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205014333E3-ND MAL205014333E3 97C1478
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33000 10V 40X50Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details