Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205014223E3

Description
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 27mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 27mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205014223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205014223E3-ND
Aluminum Electrolytic Capacitors MAL205014223E3-ND
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 27mOhm @ 100Hz 15000 Hrs @ 85°C

22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 27mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205014223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205014223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205014223E3
CAP ALUM 22000UF 10V SOLDER LUG

CAP ALUM 22000UF 10V SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205014223E3-ND MAL205014223E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details