Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204868101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204868101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204868101E3-ND
Aluminum Electrolytic Capacitors MAL204868101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C1458 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C1458
Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C1458
Capacitor,100uF,63VD C,20-% Tol,20+% Tol

Capacitor,100uF,63VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204868101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204868101E3
Capacitors - Aluminum Electrolytic Capacitors MAL204868101E3
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204868101E3-ND 97C1458 MAL204868101E3
Product Name Aluminum Electrolytic Capacitors Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details