3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAP ALUM 3300UF 20% 16V RADIAL
CAP ALUM 3300UF 20% 16V RADIAL
Capacitor,3.3mF,16VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL204865332E3-ND | MAL204865332E3 | MAL204865332E3 | 97C1447 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor,3.3Mf,16Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |