Vishay Precision Group Aluminum Electrolytic Capacitors MAL204835102E3

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204835102E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204835102E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL204835102E3TB-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL204835102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204835102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL204835102E3CT-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 3063240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3063240
Aluminium Capacitors 3063240
Vishay MAL204835102E3 Capacitor

Vishay MAL204835102E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204835102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204835102E3
Capacitors - Aluminum Electrolytic Capacitors MAL204835102E3
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Vishay - 69AH0808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Vishay
69AH0808
Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Vishay 69AH0808
CAP, 1000UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 1000UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL204835102E3TB-ND 3063240 MAL204835102E3 69AH0808
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C612U100EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6100 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details