Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204347479E3

Description
47µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204347479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204347479E3-ND
Aluminum Electrolytic Capacitors MAL204347479E3-ND
47µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 10000 Hrs @ 85°C

47µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204347479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204347479E3
Capacitors - Aluminum Electrolytic Capacitors MAL204347479E3
CAP ALUM 47UF 450V AXIAL

CAP ALUM 47UF 450V AXIAL

Supplier's Site
47 450V 18X38Mm 85 10000H Vishay - 97C1065 - Newark, An Avnet Company
Chicago, IL, United States
47 450V 18X38Mm 85 10000H Vishay
97C1065
47 450V 18X38Mm 85 10000H Vishay 97C1065
47 450V 18x38mm 85 10000h

47 450V 18x38mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204347479E3-ND MAL204347479E3 97C1065
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 47 450V 18X38Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details