Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204343689E3

Description
68µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204343689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204343689E3-ND
Aluminum Electrolytic Capacitors MAL204343689E3-ND
68µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C

68µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
68 250V 18X38Mm 85 15000H Vishay - 97C1059 - Newark, An Avnet Company
Chicago, IL, United States
68 250V 18X38Mm 85 15000H Vishay
97C1059
68 250V 18X38Mm 85 15000H Vishay 97C1059
68 250V 18x38mm 85 15000h

68 250V 18x38mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204343689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204343689E3
Capacitors - Aluminum Electrolytic Capacitors MAL204343689E3
CAP ALUM 68UF 250V AXIAL

CAP ALUM 68UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204343689E3-ND 97C1059 MAL204343689E3
Product Name Aluminum Electrolytic Capacitors 68 250V 18X38Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713235 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details