Vishay Intertechnology, Inc. 150UF 160V Capacitor MAL204341151E3

Description
CAP ALUM 150UF 160V SNAP Product overview: MAL204341151E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204341151E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 150UF 160V SNAP Product overview: MAL204341151E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204341151E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150UF 160V Capacitor
58-MAL204341151E3
150UF 160V Capacitor 58-MAL204341151E3
CAP ALUM 150UF 160V SNAP Product overview: MAL204341151E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204341151E3 can be used for catalog matching and distributor lookup.

CAP ALUM 150UF 160V SNAP Product overview: MAL204341151E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204341151E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL204341151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204341151E3-ND
Aluminum Electrolytic Capacitors MAL204341151E3-ND
150µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1Ohm @ 100Hz 15000 Hrs @ 85°C

150µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - MAL204341151E3 - 761719-MAL204341151E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL204341151E3
761719-MAL204341151E3
Aluminum Capacitors - MAL204341151E3 761719-MAL204341151E3
Manufacturer: Vishay BC Components Win Source Part Number: 761719-MAL204341151E 3 Series: 043 ASH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 160V Applications: General Capacitance: 150μF Tolerance: -10%, +50% Lead Spacing: 0.768" (19.50mm) Impedance: 700 mOhm ESR (Equivalent Series Resistance): 1 Ohm @ 100Hz Lifetime @ Temp.: 15000 Hrs @ 85°C Polarization: Polar Family Name: 043 ASH Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - Low Frequency: 760mA @ 100Hz Height - Seated (Maximum): 1.654" (42.00mm) Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 761719-MAL204341151E3
Series: 043 ASH
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 160V
Applications: General
Capacitance: 150μF
Tolerance: -10%, +50%
Lead Spacing: 0.768" (19.50mm)
Impedance: 700 mOhm
ESR (Equivalent Series Resistance): 1 Ohm @ 100Hz
Lifetime @ Temp.: 15000 Hrs @ 85°C
Polarization: Polar
Family Name: 043 ASH
Categories: Capacitors
Dimension: 0.709" Dia (18.00mm)
Ripple Current - Low Frequency: 760mA @ 100Hz
Height - Seated (Maximum): 1.654" (42.00mm)
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
150 160V 18X38Mm 85 15000H Vishay - 97C1056 - Newark, An Avnet Company
Chicago, IL, United States
150 160V 18X38Mm 85 15000H Vishay
97C1056
150 160V 18X38Mm 85 15000H Vishay 97C1056
150 160V 18x38mm 85 15000h

150 160V 18x38mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204341151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204341151E3
Capacitors - Aluminum Electrolytic Capacitors MAL204341151E3
CAP ALUM 150UF 160V SNAP

CAP ALUM 150UF 160V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL204341151E3 MAL204341151E3-ND 761719-MAL204341151E3 97C1056 MAL204341151E3
Product Name 150UF 160V Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - MAL204341151E3 150 160V 18X38Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details