Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204316689E3

Description
68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204316689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204316689E3-ND
Aluminum Electrolytic Capacitors MAL204316689E3-ND
68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C

68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204316689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204316689E3
Capacitors - Aluminum Electrolytic Capacitors MAL204316689E3
CAP ALUM 68UF 400V AXIAL

CAP ALUM 68UF 400V AXIAL

Supplier's Site
222204316689; 400V ; 68Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C1050 - Newark, An Avnet Company
Chicago, IL, United States
222204316689; 400V ; 68Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C1050
222204316689; 400V ; 68Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C1050
222204316689; 400V ; 68UF; AXIAL; AA, BULK OR PAPER STRIP

222204316689; 400V ; 68UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204316689E3-ND MAL204316689E3 97C1050
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222204316689; 400V ; 68Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details