220µF 160V Aluminum Electrolytic Capacitors Axial, Can 700mOhm @ 100Hz 15000 Hrs @ 85°C
Manufacturer: Vishay
Win Source Part Number: 925124-MAL204311221E
Series: 043 ASH
Operating Temperature Range: -40°C ~ 85°C
Features: Aluminum Electrolytic Capacitors Axial, Can 700mOhm @ 100Hz 15000 Hrs @ 85°C
Package: Axial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Other Part Number: MAL204311221E3-ND, 56-MAL204311221E3CTI
Cap Aluminum Lytic 220uF 160V -10% to 50% (21 X 38mm) Axial 0.7 Ohm 940mA 15000h 85°C Bulk Product overview: MAL204311221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 160V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 160V, 0.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204311221E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 160V, AXIAL; Capacitance:220µF; Voltage(DC):160V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 220UF 160V AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL204311221E3-ND | 925124-MAL204311221E3 | 58-MAL204311221E3 | 98K6709 | MAL204311221E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - MAL204311221E3 | 220uF 160V 0.7 Ohm Capacitor | Aluminum Electrolytic Capacitor, 220Uf, 160V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 2.20E8 microF | 220 microF | 220 microF |