Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204281229E3

Description
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204281229E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204281229E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL204281229E3TB-ND
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 20000 Hrs @ 85°C

22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL204281229E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204281229E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL204281229E3CT-ND
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 20000 Hrs @ 85°C

22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
22uF 450V 1.1 Ohm Capacitor
58-MAL204281229E3
22uF 450V 1.1 Ohm Capacitor 58-MAL204281229E3
Cap Aluminum Lytic 22uF 450V -10% to 50% (18 X 30mm) Axial 1.1 Ohm 1190mA 20000h 85°C Bulk Product overview: MAL204281229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, 1.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204281229E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 450V -10% to 50% (18 X 30mm) Axial 1.1 Ohm 1190mA 20000h 85°C Bulk Product overview: MAL204281229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, 1.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204281229E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204281229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204281229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204281229E3
CAP ALUM 22UF 450V AXIAL

CAP ALUM 22UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL204281229E3TB-ND 58-MAL204281229E3 MAL204281229E3
Product Name Aluminum Electrolytic Capacitors 22uF 450V 1.1 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 2.20E7 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers