Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204281159E3

Description
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.7Ohm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.7Ohm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204281159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204281159E3-ND
Aluminum Electrolytic Capacitors MAL204281159E3-ND
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.7Ohm @ 100Hz 20000 Hrs @ 85°C

15µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.7Ohm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
222204281159; 450V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C1038 - Newark, An Avnet Company
Chicago, IL, United States
222204281159; 450V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C1038
222204281159; 450V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C1038
222204281159; 450V ; 15UF; AXIAL; AA, BULK OR PAPER STRIP

222204281159; 450V ; 15UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204281159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204281159E3
Capacitors - Aluminum Electrolytic Capacitors MAL204281159E3
CAP ALUM 15UF 450V AXIAL

CAP ALUM 15UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204281159E3-ND 97C1038 MAL204281159E3
Product Name Aluminum Electrolytic Capacitors 222204281159; 450V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details