Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204272109E3

Description
10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204272109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204272109E3-ND
Aluminum Electrolytic Capacitors MAL204272109E3-ND
10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204272109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204272109E3
Capacitors - Aluminum Electrolytic Capacitors MAL204272109E3
CAP ALUM 10UF 450V AXIAL

CAP ALUM 10UF 450V AXIAL

Supplier's Site
10 450V 12,5X30Mm 105 10000H Vishay - 41K0531 - Newark, An Avnet Company
Chicago, IL, United States
10 450V 12,5X30Mm 105 10000H Vishay
41K0531
10 450V 12,5X30Mm 105 10000H Vishay 41K0531
10 450V 12,5x30mm 105 10000h

10 450V 12,5x30mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204272109E3-ND MAL204272109E3 41K0531
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10 450V 12,5X30Mm 105 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details