CAP ALUM 10000UF 20% 16V RADIAL
Capacitor,10mF,16VDC
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MAL203865103E3 | 97C0890 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,10Mf,16Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |