CAP ALUM 3300UF 20% 6.3V RADIAL
Capacitor,3.3mF,6.3V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MAL203863332E3 | 97C0880 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,3.3Mf,6.3Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |