Vishay Precision Group Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay MAL203859471E3

Description
Aluminium Electrolytic Capacitor, 038 RSU Series, 470 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, 038 RSU Series, 470 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 85R5471 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
85R5471
Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 85R5471
Aluminium Electrolytic Capacitor, 038 RSU Series, 470 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 470 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203859471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203859471E3
Capacitors - Aluminum Electrolytic Capacitors MAL203859471E3
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 85R5471 MAL203859471E3
Product Name Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers