The Aluminium Electrolytic Capacitor, 038 RSU Series, has a rated capacitance of 330 µF with a tolerance of ±20% and a maximum rated voltage of 100 V. It features a compact design with a nominal case size of 13 mm in diameter. This capacitor is suitable for a variety of applications including general purpose, industrial, automotive, consumer, and audio-video systems. It is designed for coupling, decoupling, timing, smoothing, filtering, and buffering in switch-mode power supplies (SMPS). The capacitor operates effectively within a temperature range of -40 °C to +85 °C and has a useful life of 3500 hours at 85 °C when rated ripple current is applied. It is RoHS compliant and features radial leads for easy integration into circuits. The product is marked with essential information including rated capacitance, voltage, and manufacturer details.
CAP ALUM 330UF 20% 100V RADIAL
Aluminium Electrolytic Capacitor, 038 RSU Series, 330 - F, - 20%, 100 V, 13 mm, Radial Leaded RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MAL203859331E3 | 85R5468 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 038 Rsu Series, 330 F, 20%, 100 V, 13 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |