Vishay Intertechnology, Inc. Aluminium Electrolytic Capacitor, 038 Rsu Series, 2.2 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Vishay MAL203859228E3

Description
Aluminium Electrolytic Capacitor, 038 RSU Series, 2.2 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, 038 RSU Series, 2.2 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2.2 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Vishay - 85R5466 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2.2 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Vishay
85R5466
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2.2 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Vishay 85R5466
Aluminium Electrolytic Capacitor, 038 RSU Series, 2.2 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 2.2 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203859228E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203859228E3
Capacitors - Aluminum Electrolytic Capacitors MAL203859228E3
CAP ALUM 2.2UF 20% 100V RADIAL

CAP ALUM 2.2UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 85R5466 MAL203859228E3
Product Name Aluminium Electrolytic Capacitor, 038 Rsu Series, 2.2 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details