Capacitor Aluminium 038 RSU 63V 4.7uF
Capacitor Aluminium 038 RSU 63V 4.7uF
Aluminium Electrolytic Capacitor, 038 RSU Series, 4.7 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 63V RADIAL
CAP ALUM 4.7UF 20% 63V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842059 | 6842059P | 85R5459 | MAL203858478E3 | MAL203858478E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 038 Rsu Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |