Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL203858228E3

Description
CAP ALUM 2.2UF 20% 63V RADIAL
Datasheet
Description
CAP ALUM 2.2UF 20% 63V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL203858228E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203858228E3
Capacitors - Aluminum Electrolytic Capacitors MAL203858228E3
CAP ALUM 2.2UF 20% 63V RADIAL

CAP ALUM 2.2UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2.2 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Vishay - 85R5451 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2.2 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Vishay
85R5451
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2.2 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Vishay 85R5451
Aluminium Electrolytic Capacitor, 038 RSU Series, 2.2 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 2.2 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL203858228E3 85R5451
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 2.2 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details