Vishay Precision Group 470UF 25V Capacitor MAL203856471E3

Description
CAP ALUM 470UF 20% 25V RADIAL Product overview: MAL203856471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203856471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 25V RADIAL Product overview: MAL203856471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203856471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470UF 25V Capacitor
58-MAL203856471E3
470UF 25V Capacitor 58-MAL203856471E3
CAP ALUM 470UF 20% 25V RADIAL Product overview: MAL203856471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203856471E3 can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 25V RADIAL Product overview: MAL203856471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203856471E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1331453-MAL203856471E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331453-MAL203856471E3
Capacitors - Aluminum Electrolytic Capacitors 1331453-MAL203856471E3
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331453-MAL203856471 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.531" (13.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 3500 Hrs @ 85°C Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 735.8 mA @ 10 kHz

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1331453-MAL203856471E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 3500 Hrs @ 85°C
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 735.8 mA @ 10 kHz

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 85R5440 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
85R5440
Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 85R5440
Aluminium Electrolytic Capacitor, 038 RSU Series, 470 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 470 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203856471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203856471E3
Capacitors - Aluminum Electrolytic Capacitors MAL203856471E3
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL203856471E3 1331453-MAL203856471E3 85R5440 MAL203856471E3
Product Name 470UF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details