CAP ALUM 220UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, 038 RSU Series, 220 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 220UF 20% 50V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL203851221E3 | 85R5396 | MAL203851221E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 038 Rsu Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Vishay | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |