The Aluminium Electrolytic Capacitor, 038 Rsu Series, has a rated capacitance of 4700 µF with a tolerance of ±20% and a maximum voltage rating of 35 V. It features a radial leaded design with a nominal case size of 18 mm in length. This capacitor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is suitable for various applications including general purpose, industrial, automotive, consumer electronics, and audio-video systems. The capacitor is designed for coupling, decoupling, timing, smoothing, filtering, and buffering in switch-mode power supplies (SMPS). It operates effectively within a temperature range of -40 °C to +85 °C, with a useful life of up to 90,000 hours at 40 °C under rated conditions. The product is characterized by lower leakage current and is designed for miniaturized applications, making it a viable option for portable and mobile equipment.
CAP ALUM 4700UF 20% 35V RADIAL
Aluminium Electrolytic Capacitor, 038 RSU Series, 4700 - F, - 20%, 35 V, 18 mm, Radial Leaded RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MAL203850472E3 | 85R5392 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 038 Rsu Series, 4700 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |