Vishay Intertechnology, Inc. Cap, 220Μf, 63V, 20%; Capacitance Vishay MAL203838221E3

Description
CAP, 220µF, 63V, 20%; Capacitance:220µF; Voltage Rating:63V; Product Range:038 RSU Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet
Description
CAP, 220µF, 63V, 20%; Capacitance:220µF; Voltage Rating:63V; Product Range:038 RSU Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 63V, 20%; Capacitance Vishay - 57AC2438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 63V, 20%; Capacitance Vishay
57AC2438
Cap, 220Μf, 63V, 20%; Capacitance Vishay 57AC2438
CAP, 220µF, 63V, 20%; Capacitance:220µF; Voltage Rating:63V; Product Range:038 RSU Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 220µF, 63V, 20%; Capacitance:220µF; Voltage Rating:63V; Product Range:038 RSU Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203838221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203838221E3
Capacitors - Aluminum Electrolytic Capacitors MAL203838221E3
CAP ALUM 220UF 20% 63V RADIAL

CAP ALUM 220UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 57AC2438 MAL203838221E3
Product Name Cap, 220Μf, 63V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers