CAP ALUM 10UF 20% 63V RADIAL
CAP ALUM 10UF 20% 63V RADIAL
Capacitor,10uF,63VDC
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL203838109E3 | MAL203838109E3 | 97C0759 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,10Uf,63Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors | Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |